Bourns, Inc. Chip Resistor - Surface Mount CFN1206AJZ-R010ELF

Description
10 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206AJZ-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AJZ-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AJZ-R010ELFTR-ND
10 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6259
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6259
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6258
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6258
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CFN1206AJZ-R010ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN1206AJZ-R010ELF
Chip Resistor - Surface Mount CFN1206AJZ-R010ELF
RESMETALFOIL A 1206 R010 5% 1W T

RESMETALFOIL A 1206 R010 5% 1W T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN1206AJZ-R010ELFTR-ND 53AJ6259 CFN1206AJZ-R010ELF
Product Name Chip Resistor - Surface Mount Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details