Bourns, Inc. Chip Resistor - Surface Mount CFN1206AJX-R005ELF

Description
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206AJX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AJX-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AJX-R005ELFTR-ND
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AJX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AJX-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206AJX-R005ELFCT-ND
RES 0.005 OHM 5% 1W 1206

RES 0.005 OHM 5% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AJX-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AJX-R005ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206AJX-R005ELFDKR-ND
RES 0.005 OHM 5% 1W 1206

RES 0.005 OHM 5% 1W 1206

Buy Now Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6248
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6248
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6249
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6249
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CFN1206AJX-R005ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN1206AJX-R005ELF
Chip Resistor - Surface Mount CFN1206AJX-R005ELF
RESMETALFOIL A 1206 R005 5% 1W T

RESMETALFOIL A 1206 R005 5% 1W T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN1206AJX-R005ELFTR-ND 53AJ6248 CFN1206AJX-R005ELF
Product Name Chip Resistor - Surface Mount Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details