Bourns, Inc. Chip Resistor - Surface Mount CFN1206AFX-R020ELF

Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206AFX-R020ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R020ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R020ELFTR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R020ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R020ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R020ELFCT-ND
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R020ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R020ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R020ELFDKR-ND
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6239
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6239
RES, 0R02, 1W, 1206, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 1W, 1206, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6240
Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6240
RES, 0R02, 1W, 1206, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 1W, 1206, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN1206AFX-R020ELFTR-ND 53AJ6239
Product Name Chip Resistor - Surface Mount Res, 0R02, 1W, 1206, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details