Bourns, Inc. Chip Resistor - Surface Mount CFN1206-FX-R040ELF

Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206-FX-R040ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FX-R040ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206-FX-R040ELFCT-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206-FX-R040ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FX-R040ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206-FX-R040ELFDKR-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206-FX-R040ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FX-R040ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206-FX-R040ELFTR-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns - 53AJ6580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns
53AJ6580
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns 53AJ6580
RES, 0R04, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 0R04, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN1206-FX-R040ELFCT-ND 53AJ6580
Product Name Chip Resistor - Surface Mount Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details