Bourns, Inc. Chip Resistor - Surface Mount CFN1206-FX-R005ELF

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CFN1206-FX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R005ELFCT-ND
Chip Resistor - Surface Mount CFN1206-FX-R005ELFCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R005ELFTR-ND
Chip Resistor - Surface Mount CFN1206-FX-R005ELFTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R005ELFDKR-ND
Chip Resistor - Surface Mount CFN1206-FX-R005ELFDKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R005, 1W, Current Sense, 1206; Resistance Bourns - 34AH0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, Current Sense, 1206; Resistance Bourns
34AH0418
Res, R005, 1W, Current Sense, 1206; Resistance Bourns 34AH0418
RES, R005, 1W, CURRENT SENSE, 1206; Resistance:0.005ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, R005, 1W, CURRENT SENSE, 1206; Resistance:0.005ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R005, 1W, Current Sense, 1206; Resistance Bourns - 34AK1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, Current Sense, 1206; Resistance Bourns
34AK1194
Res, R005, 1W, Current Sense, 1206; Resistance Bourns 34AK1194
RES, R005, 1W, CURRENT SENSE, 1206; Resistance:0.005ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, R005, 1W, CURRENT SENSE, 1206; Resistance:0.005ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFN1206-FX-R005ELFCT-ND 34AH0418
Product Name Chip Resistor - Surface Mount Res, R005, 1W, Current Sense, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details