10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
RES 0.01 OHM 5% 1/2W 0805
RES 0.01 OHM 5% 1/2W 0805
RES, 0R01, 0.75W, 0805, METAL FOIL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CFN0805-JZ-R010ELFTR-ND | 53AJ6577 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R01, 0.75W, 0805, Metal Foil Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 0.0100 ohms |