TE Connectivity Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS ) RL73K3AR68JTDF

Description
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS ) - RL73K3AR68JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS )
RL73K3AR68JTDF
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS ) RL73K3AR68JTDF
Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS )

Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A106039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106039CT-ND
Chip Resistor - Surface Mount A106039CT-ND
680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106039DKR-ND
Chip Resistor - Surface Mount A106039DKR-ND
680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106039TR-ND
Chip Resistor - Surface Mount A106039TR-ND
680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.68 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R6186 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.68 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R6186
Current Sense Resistor, 0.68 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R6186
CURRENT SENSE RESISTOR, 0.68 OHM, 1W, 5%; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.68 OHM, 1W, 5%; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL73K3AR68JTDF A106039CT-ND 16R6186
Product Name Fixed Resistors; RL73K 3A R68 5% 1K REEL ( CGS ) Chip Resistor - Surface Mount Current Sense Resistor, 0.68 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers