Bourns, Inc. Chip Resistor - Surface Mount CFN0603AFX-R005ELF

Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603AFX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFX-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603AFX-R005ELFTR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AFX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFX-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0603AFX-R005ELFCT-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AFX-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFX-R005ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0603AFX-R005ELFDKR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 2437715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437715P
Surface Mount Resistors 2437715P
Bourns CFN0603AFX-R005ELF

Bourns CFN0603AFX-R005ELF

Supplier's Site
Surface Mount Resistors - 2437715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437715
Surface Mount Resistors 2437715
Bourns CFN0603AFX-R005ELF

Bourns CFN0603AFX-R005ELF

Supplier's Site
Surface Mount Resistors - 2437714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437714
Surface Mount Resistors 2437714
Bourns CFN0603AFX-R005ELF

Bourns CFN0603AFX-R005ELF

Supplier's Site
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns - 15AJ5703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns
15AJ5703
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns 15AJ5703
RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6187
Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6187
RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R005, 0.5W, 0603, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN0603AFX-R005ELFTR-ND 2437715P 15AJ5703
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 0R005, 0.5W, 0603, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil; Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details