Bourns, Inc. Chip Resistor - Surface Mount CFN0603-JX-R010ELF

Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603-JX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603-JX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603-JX-R010ELFTR-ND
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603-JX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603-JX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0603-JX-R010ELFCT-ND
RESMETALFOIL 0603 R010 5% 0.5W T

RESMETALFOIL 0603 R010 5% 0.5W T

Buy Now Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil Rohs Compliant Bourns - 53AJ6565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil Rohs Compliant Bourns
53AJ6565
Res, 0R01, 0.5W, 0603, Metal Foil Rohs Compliant Bourns 53AJ6565
RES, 0R01, 0.5W, 0603, METAL FOIL ROHS COMPLIANT: YES

RES, 0R01, 0.5W, 0603, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0603-JX-R010ELFTR-ND 53AJ6565
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.5W, 0603, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details