20 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES, 0R02, 0.2W, 0402, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes
RES, 0R02, 0.2W, 0402, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.02mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CFN0402AFX-R020ELFTR-ND | 53AJ6181 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R02, 0.2W, 0402, Metal Foil; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |