Bourns, Inc. Fixed Inductors CF322513-R18K

Description
180nH Shielded Multilayer Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CF322513-R18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CF322513-R18K-ND
Fixed Inductors CF322513-R18K-ND
180nH Shielded Multilayer Inductor 450mA 280mOhm Max 1210 (3225 Metric)

180nH Shielded Multilayer Inductor 450mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CF322513-R18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details