Bourns, Inc. Fixed Inductors CE201210-R27J

Description
270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-R27JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-R27JTR-ND
Fixed Inductors 118-CE201210-R27JTR-ND
270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-R27JDKR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-R27JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-R27JCT-ND
Fixed Inductors 118-CE201210-R27JCT-ND
270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

270nH Unshielded Multilayer Inductor 300mA 1.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 1.3OHM Inductor and Choke - 71-CE201210-R27J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.3OHM Inductor and Choke
71-CE201210-R27J
SMD 300MA 1.3OHM Inductor and Choke 71-CE201210-R27J
FIXED IND 270NH 300MA 1.3OHM SMD Product overview: CE201210-R27J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-R27J can be used for catalog matching and distributor lookup.

FIXED IND 270NH 300MA 1.3OHM SMD Product overview: CE201210-R27J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-R27J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CE201210-R27JTR-ND 71-CE201210-R27J
Product Name Fixed Inductors SMD 300MA 1.3OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers