Bourns, Inc. Fixed Inductors CE201210-R22J

Description
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R22JCT-ND
Fixed Inductors CE201210-R22JCT-ND
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R22JTR-ND
Fixed Inductors CE201210-R22JTR-ND
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R22JDKR-ND
Fixed Inductors CE201210-R22JDKR-ND
220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

220nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor 220Nh 300Ma 5% 350Mhz; Inductance Bourns - 14P9650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 220Nh 300Ma 5% 350Mhz; Inductance Bourns
14P9650
Chip Inductor 220Nh 300Ma 5% 350Mhz; Inductance Bourns 14P9650
CHIP INDUCTOR 220NH 300MA 5% 350MHZ; Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency Min:350MHz; DC Current Rating:300mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CE201210 Series; No. of Pins:2Pins RoHS Compliant: Yes

CHIP INDUCTOR 220NH 300MA 5% 350MHZ; Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency Min:350MHz; DC Current Rating:300mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CE201210 Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns - 57AC0651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns
57AC0651
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns 57AC0651
INDUCTOR, 220NH, 0.3A, 0805, MULTILAYER; Inductance:220nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.2ohm; RoHS Compliant: Yes

INDUCTOR, 220NH, 0.3A, 0805, MULTILAYER; Inductance:220nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-R22JCT-ND 14P9650 57AC0651
Product Name Fixed Inductors Chip Inductor 220Nh 300Ma 5% 350Mhz; Inductance Bourns Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details