Bourns, Inc. Fixed Inductors CE201210-R15J

Description
150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-R15JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R15JDKR-ND
Fixed Inductors CE201210-R15JDKR-ND
150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R15JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R15JTR-ND
Fixed Inductors CE201210-R15JTR-ND
150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R15JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R15JCT-ND
Fixed Inductors CE201210-R15JCT-ND
150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

150nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 1 OHM Inductor and Choke - 71-CE201210-R15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1 OHM Inductor and Choke
71-CE201210-R15J
SMD 300MA 1 OHM Inductor and Choke 71-CE201210-R15J
FIXED IND 150NH 300MA 1 OHM SMD Product overview: CE201210-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-R15J can be used for catalog matching and distributor lookup.

FIXED IND 150NH 300MA 1 OHM SMD Product overview: CE201210-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-R15J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-R15JDKR-ND 71-CE201210-R15J
Product Name Fixed Inductors SMD 300MA 1 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers