Bourns, Inc. Fixed Inductors CE201210-68NJ

Description
68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-68NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-68NJDKR-ND
Fixed Inductors CE201210-68NJDKR-ND
68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-68NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-68NJCT-ND
Fixed Inductors CE201210-68NJCT-ND
68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-68NJTR-ND
Fixed Inductors CE201210-68NJTR-ND
68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

68nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 800MOHM Inductor and Choke - 71-CE201210-68NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 800MOHM Inductor and Choke
71-CE201210-68NJ
SMD 300MA 800MOHM Inductor and Choke 71-CE201210-68NJ
FIXED IND 68NH 300MA 800MOHM SMD Product overview: CE201210-68NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-68NJ can be used for catalog matching and distributor lookup.

FIXED IND 68NH 300MA 800MOHM SMD Product overview: CE201210-68NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-68NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-68NJDKR-ND 71-CE201210-68NJ
Product Name Fixed Inductors SMD 300MA 800MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers