Bourns, Inc. Surface Mount Inductors CE201210-47NJ

Description
Bourns CE201210-47NJ
Request a Quote Datasheet
Description
Bourns CE201210-47NJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466192
Surface Mount Inductors 466192
Bourns CE201210-47NJ

Bourns CE201210-47NJ

Supplier's Site
Fixed Inductors - CE201210-47NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-47NJCT-ND
Fixed Inductors CE201210-47NJCT-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-47NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-47NJTR-ND
Fixed Inductors CE201210-47NJTR-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-47NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-47NJDKR-ND
Fixed Inductors CE201210-47NJDKR-ND
47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

47nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 47Nh, 300Ma, 5%, 900Mhz, Full Reel; Inductance Bourns - 43K0568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 300Ma, 5%, 900Mhz, Full Reel; Inductance Bourns
43K0568
Inductor, 47Nh, 300Ma, 5%, 900Mhz, Full Reel; Inductance Bourns 43K0568
INDUCTOR, 47NH, 300MA, 5%, 900MHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

INDUCTOR, 47NH, 300MA, 5%, 900MHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 47Nh 300Ma 5% 900Mhz; Inductance Bourns - 14P9652 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47Nh 300Ma 5% 900Mhz; Inductance Bourns
14P9652
Chip Inductor, 47Nh 300Ma 5% 900Mhz; Inductance Bourns 14P9652
CHIP INDUCTOR, 47NH 300MA 5% 900MHZ; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Core Material:CeramicRoHS Compliant: Yes

CHIP INDUCTOR, 47NH 300MA 5% 900MHZ; Inductance:47nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466192 CE201210-47NJCT-ND 43K0568 14P9652
Product Name Surface Mount Inductors Fixed Inductors Inductor, 47Nh, 300Ma, 5%, 900Mhz, Full Reel; Inductance Bourns Chip Inductor, 47Nh 300Ma 5% 900Mhz; Inductance Bourns
Inductance Range 47 microH 0.0470 microH 0.0470 microH
DCR 0.9500 ohms 0.7000 ohms 0.7000 ohms 0.7000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2012
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers