3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)
3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)
3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 1029046-CE201210-3N3
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 3.3nH
Height - Seated (Max): 0.041" (1.03mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 16 @ 100MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
FIXED IND 3.3NH 300MA 130MOHM SM Product overview: CE201210-3N3J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-3N3J can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CE201210-3N3JTR-ND | 1029046-CE201210-3N3J | 71-CE201210-3N3J |
| Product Name | Fixed Inductors | Fixed Inductors - CE201210-3N3J | 300MA 130MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic |
| Configuration | Fixed |