Bourns, Inc. Fixed Inductors CE201210-15NJ

Description
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-15NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-15NJDKR-ND
Fixed Inductors CE201210-15NJDKR-ND
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-15NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-15NJCT-ND
Fixed Inductors CE201210-15NJCT-ND
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-15NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-15NJTR-ND
Fixed Inductors CE201210-15NJTR-ND
15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

15nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 15Nh, 0.3A, 0805; Inductance Bourns - 44AC1918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 15Nh, 0.3A, 0805; Inductance Bourns
44AC1918
Inductor, Multilayer, 15Nh, 0.3A, 0805; Inductance Bourns 44AC1918
INDUCTOR, MULTILAYER, 15NH, 0.3A, 0805; Inductance:15nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 15NH, 0.3A, 0805; Inductance:15nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:1.6GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-15NJDKR-ND 44AC1918
Product Name Fixed Inductors Inductor, Multilayer, 15Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers