Bourns, Inc. Fixed Inductors CE1005Q-47NH

Description
IND,1X0.5X0.5MM,47NH 3%,200MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,47NH 3%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-47NHTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-47NHTR-ND
Fixed Inductors 118-CE1005Q-47NHTR-ND
IND,1X0.5X0.5MM,47NH 3%,200MA

IND,1X0.5X0.5MM,47NH3%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-47NHTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details