Bourns, Inc. Fixed Inductors CE1005Q-22NG

Description
IND,1X0.5X0.5MM,22NH 2%,300MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,22NH 2%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-22NGTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-22NGTR-ND
Fixed Inductors 118-CE1005Q-22NGTR-ND
IND,1X0.5X0.5MM,22NH 2%,300MA

IND,1X0.5X0.5MM,22NH2%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-22NGDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-22NGDKR-ND
Fixed Inductors 118-CE1005Q-22NGDKR-ND
IND,1X0.5X0.5MM,22NH 2%,300MA

IND,1X0.5X0.5MM,22NH2%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-22NGCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-22NGCT-ND
Fixed Inductors 118-CE1005Q-22NGCT-ND
IND,1X0.5X0.5MM,22NH 2%,300MA

IND,1X0.5X0.5MM,22NH2%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-22NGTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details