Bourns, Inc. Fixed Inductors CE0603M-18NH

Description
IND,0.6X0.3X0.3MM,18 NH3%,200MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,18 NH3%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-18NHTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-18NHTR-ND
Fixed Inductors 118-CE0603M-18NHTR-ND
IND,0.6X0.3X0.3MM,18 NH3%,200MA

IND,0.6X0.3X0.3MM,18NH3%,200MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603M-18NHDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-18NHDKR-ND
Fixed Inductors 118-CE0603M-18NHDKR-ND
IND,0.6X0.3X0.3MM,18 NH3%,200MA

IND,0.6X0.3X0.3MM,18NH3%,200MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603M-18NHCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-18NHCT-ND
Fixed Inductors 118-CE0603M-18NHCT-ND
IND,0.6X0.3X0.3MM,18 NH3%,200MA

IND,0.6X0.3X0.3MM,18NH3%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-18NHTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details