Bourns, Inc. Fixed Inductors CE0603G-3N4P

Description
IND,0.6X0.3X0.3MM,3. 40.1NH,400MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,3. 40.1NH,400MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-3N4PTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-3N4PTR-ND
Fixed Inductors 118-CE0603G-3N4PTR-ND
IND,0.6X0.3X0.3MM,3. 40.1NH,400MA

IND,0.6X0.3X0.3MM,3.40.1NH,400MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-3N4PCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-3N4PCT-ND
Fixed Inductors 118-CE0603G-3N4PCT-ND
IND,0.6X0.3X0.3MM,3. 40.1NH,400MA

IND,0.6X0.3X0.3MM,3.40.1NH,400MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-3N4PDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-3N4PDKR-ND
Fixed Inductors 118-CE0603G-3N4PDKR-ND
IND,0.6X0.3X0.3MM,3. 40.1NH,400MA

IND,0.6X0.3X0.3MM,3.40.1NH,400MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-3N4PTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details