Bourns, Inc. Product Range Bourns CDSOT23-SR208.

Description
Product Range:CDSOT23 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20V; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:- RoHS Compliant: Yes
Datasheet
Description
Product Range:CDSOT23 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20V; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 29AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
29AC3132
Product Range Bourns 29AC3132
Product Range:CDSOT23 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20V; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:- RoHS Compliant: Yes

Product Range:CDSOT23 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC3132
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details