Bourns, Inc. Discrete Semiconductor Products CD0805-B00340

Description
Manufacturer: Bourns Inc. Win Source Part Number: 240224-CD0805-B00340 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CD0805-B00340 Alternative Parts (Cross-Reference): RB751V-40FHTE-17; RB751V-40; RB751V-40TE17; CD1005B00340; Introduction Date: October 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 240224-CD0805-B00340 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CD0805-B00340 Alternative Parts (Cross-Reference): RB751V-40FHTE-17; RB751V-40; RB751V-40TE17; CD1005B00340; Introduction Date: October 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 240224-CD0805-B00340 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
240224-CD0805-B00340
Discrete Semiconductor Products 240224-CD0805-B00340
Manufacturer: Bourns Inc. Win Source Part Number: 240224-CD0805-B00340 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CD0805-B00340 Alternative Parts (Cross-Reference): RB751V-40FHTE-17; RB751V-40; RB751V-40TE17; CD1005B00340; Introduction Date: October 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 240224-CD0805-B00340
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CD0805-B00340
Alternative Parts (Cross-Reference): RB751V-40FHTE-17; RB751V-40; RB751V-40TE17; CD1005B00340;
Introduction Date: October 20, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 45V 0.03A Diode and Rectifier - 280-CD0805-B00340 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 0.03A Diode and Rectifier
280-CD0805-B00340
Schottky 45V 0.03A Diode and Rectifier 280-CD0805-B00340
Rectifier Diode Small Signal Schottky 45V 0.03A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-B00340 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-B00340 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 45V 0.03A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-B00340 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-B00340 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 240224-CD0805-B00340 280-CD0805-B00340
Product Name Discrete Semiconductor Products Schottky 45V 0.03A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
3 suppliers
Schottky 4V 100MW Diode and Rectifier - 284-BAT1503WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
9 suppliers