Bourns, Inc. Fixed Inductors CC453232A-2R2KL

Description
2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-2R2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-2R2KLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-2R2KLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 1.6A 170mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 2.2Uh, 1.6A Rohs Compliant Bourns - 81AH8857 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 2.2Uh, 1.6A Rohs Compliant Bourns
81AH8857
Power Inductor, Aec-Q200, 2.2Uh, 1.6A Rohs Compliant Bourns 81AH8857
POWER INDUCTOR, AEC-Q200, 2.2UH, 1.6A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 2.2UH, 1.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-2R2KLDKR-ND 81AH8857
Product Name Fixed Inductors Power Inductor, Aec-Q200, 2.2Uh, 1.6A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details