Bourns, Inc. Fixed Inductors CC453232A-102KL

Description
1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

1mH Unshielded Inductor 90mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2120608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120608
Surface Mount Inductors 2120608
Bourns CC453232A-102KL

Bourns CC453232A-102KL

Supplier's Site
Surface Mount Inductors - 2120609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120609P
Surface Mount Inductors 2120609P
Bourns CC453232A-102KL

Bourns CC453232A-102KL

Supplier's Site
Surface Mount Inductors - 2120609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120609
Surface Mount Inductors 2120609
Bourns CC453232A-102KL

Bourns CC453232A-102KL

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1350199-CC453232A-102KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350199-CC453232A-102KL
Inductors, Coils, Chokes - Fixed Inductors 1350199-CC453232A-102KL
Win Source Part Number: 1350199-CC453232A-10 2KL Category: Inductors, Coils, Chokes - Fixed Inductors Series: CC453232A Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1 mH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 252kHz Frequency - Self Resonant: 2MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 40Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 90 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Current - Saturation (Isat): 80mA

Win Source Part Number: 1350199-CC453232A-102KL
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: CC453232A
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 252kHz
Frequency - Self Resonant: 2MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 40Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Current - Saturation (Isat): 80mA

Buy Now Datasheet
SMD 1MH 90MA 40 OHM Inductor and Choke - 71-CC453232A-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 90MA 40 OHM Inductor and Choke
71-CC453232A-102KL
SMD 1MH 90MA 40 OHM Inductor and Choke 71-CC453232A-102KL
FIXED IND 1MH 90MA 40 OHM SMD Product overview: CC453232A-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 90MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 90MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232A-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 90MA 40 OHM SMD Product overview: CC453232A-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 90MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 90MA, 40 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232A-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns - 33AK4248 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns
33AK4248
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns 33AK4248
MULTILAYER INDUCTOR, 1MH, 90MA, 1812; Inductance:1mH; DC Resistance Max:40ohm; DC Current Rating:90mA; Product Range:CC453232A Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded; Core Material:Ferrite RoHS Compliant: Yes

MULTILAYER INDUCTOR, 1MH, 90MA, 1812; Inductance:1mH; DC Resistance Max:40ohm; DC Current Rating:90mA; Product Range:CC453232A Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 1Mh, 0.09A Rohs Compliant Bourns - 81AH8854 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 1Mh, 0.09A Rohs Compliant Bourns
81AH8854
Power Inductor, Aec-Q200, 1Mh, 0.09A Rohs Compliant Bourns 81AH8854
POWER INDUCTOR, AEC-Q200, 1MH, 0.09A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 1MH, 0.09A ROHS COMPLIANT: YES

Supplier's Site
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns - 14AJ3689 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns
14AJ3689
Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns 14AJ3689
MULTILAYER INDUCTOR, 1MH, 90MA, 1812; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2MHz; DC Current Rating:90mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

MULTILAYER INDUCTOR, 1MH, 90MA, 1812; Inductance:1mH; DC Resistance Max:40ohm; Self Resonant Frequency:2MHz; DC Current Rating:90mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CC453232A-102KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CC453232A-102KL
Fixed Inductors CC453232A-102KL
FIXED IND 1MH 90MA 40 OHM SMD

FIXED IND 1MH 90MA 40 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-102KLTR-ND 2120608 2120609P 1350199-CC453232A-102KL 71-CC453232A-102KL 33AK4248 81AH8854 14AJ3689 CC453232A-102KL
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 90MA 40 OHM Inductor and Choke Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns Power Inductor, Aec-Q200, 1Mh, 0.09A Rohs Compliant Bourns Multilayer Inductor, 1Mh, 90Ma, 1812; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details