Bourns, Inc. Surface Mount Inductors CC453232A-100KL

Description
Bourns CC453232A-100KL
Request a Quote Datasheet
Description
Bourns CC453232A-100KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2120605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120605
Surface Mount Inductors 2120605
Bourns CC453232A-100KL

Bourns CC453232A-100KL

Supplier's Site
Surface Mount Inductors - 2120605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120605P
Surface Mount Inductors 2120605P
Bourns CC453232A-100KL

Bourns CC453232A-100KL

Supplier's Site
Surface Mount Inductors - 2120604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120604
Surface Mount Inductors 2120604
Bourns CC453232A-100KL

Bourns CC453232A-100KL

Supplier's Site
Fixed Inductors - 118-CC453232A-100KLTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-100KLCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 1A 480mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 10Uh, 1A Rohs Compliant Bourns - 81AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 10Uh, 1A Rohs Compliant Bourns
81AH8852
Power Inductor, Aec-Q200, 10Uh, 1A Rohs Compliant Bourns 81AH8852
POWER INDUCTOR, AEC-Q200, 10UH, 1A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 10UH, 1A ROHS COMPLIANT: YES

Supplier's Site
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns - 14AJ3687 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns
14AJ3687
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns 14AJ3687
MULTILAYER INDUCTOR, 10UH, 1A, 1812; Inductance:10µH; DC Resistance Max:0.48ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

MULTILAYER INDUCTOR, 10UH, 1A, 1812; Inductance:10µH; DC Resistance Max:0.48ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns - 33AK4247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns
33AK4247
Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns 33AK4247
MULTILAYER INDUCTOR, 10UH, 1A, 1812; Inductance:10µH; DC Resistance Max:0.48ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

MULTILAYER INDUCTOR, 10UH, 1A, 1812; Inductance:10µH; DC Resistance Max:0.48ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2120605 2120605P 118-CC453232A-100KLTR-ND 81AH8852 14AJ3687
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Power Inductor, Aec-Q200, 10Uh, 1A Rohs Compliant Bourns Multilayer Inductor, 10Uh, 1A, 1812; Inductance Bourns
Core Material Ferrite; Ferrite Ferrite
Inductance Range 10 microH 10 microH 10 microH
Q Factor 20 20
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details