Bourns, Inc. Fixed Inductors CC453232-331KL

Description
FIXED IND 330UH 90MA 13 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 330UH 90MA 13 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 90MA 13 OHM SMD

FIXED IND 330UH 90MA 13 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 90MA 13 OHM SMD

FIXED IND 330UH 90MA 13 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 90mA 13Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-331KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CC453232-331KL
Fixed Inductors CC453232-331KL
FIXED IND 330UH 90MA 13 OHM SMD

FIXED IND 330UH 90MA 13 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232-331KLDKR-ND CC453232-331KL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details