Bourns, Inc. SMD 15UH 450MA 700MOHM Inductor and Choke CC453232-150KL

Description
FIXED IND 15UH 450MA 700MOHM SMD Product overview: CC453232-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 450MA 700MOHM SMD Product overview: CC453232-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 450MA 700MOHM Inductor and Choke - 71-CC453232-150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 450MA 700MOHM Inductor and Choke
71-CC453232-150KL
SMD 15UH 450MA 700MOHM Inductor and Choke 71-CC453232-150KL
FIXED IND 15UH 450MA 700MOHM SMD Product overview: CC453232-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-150KL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 450MA 700MOHM SMD Product overview: CC453232-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 450MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 450MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CC453232-150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 450MA 700 MOHM

FIXED IND 15UH 450MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CC453232-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 450mA 700mOhm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 450mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-150KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 450MA 700 MOHM

FIXED IND 15UH 450MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CC453232-150KL 118-CC453232-150KLDKR-ND
Product Name SMD 15UH 450MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details