RES ARRAY 8 RES 3.3K OHM 1206 Product overview: CAY17-332JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-332JALF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107977-CAY17-332JAL
Category: Resistors>Resistor Networks, Arrays
Series: CAY17
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAY17-332JALFCT,CAY1
Base Product Number: CAY17
3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 8 RES 3.3K OHM 1206
Resistor Network,Thick Film,3.3KOhms,25WV,5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 50-CAY17-332JALF | 1107977-CAY17-332JALF | CAY17-332JALFTR-ND | CAY17-332JALF | 61J4800 |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Network,thick Film,3.3Kohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | |||
| Mounting / Packaging | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms | |
| Power Rating | 0.2500 watts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |