Bourns, Inc. Resistor Arrays CAY16A-334J4LF

Description
Resistor Array 4x0603 330K 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 330K 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437699
Resistor Arrays 2437699
Resistor Array 4x0603 330K 5% Convex

Resistor Array 4x0603 330K 5% Convex

Supplier's Site
Resistor Arrays - 2437698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437698
Resistor Arrays 2437698
Resistor Array 4x0603 330K 5% Convex

Resistor Array 4x0603 330K 5% Convex

Supplier's Site
Resistor Arrays - 2437699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437699P
Resistor Arrays 2437699P
Resistor Array 4x0603 330K 5% Convex

Resistor Array 4x0603 330K 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-334J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-334J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-334J4LFTR-ND
330k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns - 14AJ3679 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns
14AJ3679
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns 14AJ3679
RES N/W, ISOLATED, 330K, 0.063W, 3216; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 330K, 0.063W, 3216; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns - 36AJ6937 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns
36AJ6937
Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns 36AJ6937
RES N/W, ISOLATED, 330K, 0.063W, 3216; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 330K, 0.063W, 3216; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437699 118-CAY16A-334J4LFTR-ND 14AJ3679
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 330K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers