Bourns, Inc. Resistor Networks, Arrays CAY16A-333J4LF

Description
33k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
33k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-333J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-333J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-333J4LFTR-ND
33k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

33k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-333J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-333J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-333J4LFDKR-ND
RES ARR 4 RES 33K OHM 1206

RES ARR 4 RES 33K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-333J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-333J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-333J4LFCT-ND
RES ARR 4 RES 33K OHM 1206

RES ARR 4 RES 33K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns - 36AJ6936 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns
36AJ6936
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns 36AJ6936
RES N/W, ISOLATED, 33K, 0.063W, 3216; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33K, 0.063W, 3216; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns - 36AJ6935 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns
36AJ6935
Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns 36AJ6935
RES N/W, ISOLATED, 33K, 0.063W, 3216; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33K, 0.063W, 3216; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-333J4LFTR-ND 36AJ6936
Product Name Resistor Networks, Arrays Res N/w, Isolated, 33K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers