Bourns, Inc. Resistor Arrays CAY16A-223J4LF

Description
Resistor Array 4x0603 22K 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 22K 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437692
Resistor Arrays 2437692
Resistor Array 4x0603 22K 5% Convex

Resistor Array 4x0603 22K 5% Convex

Supplier's Site
Resistor Arrays - 2437693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437693
Resistor Arrays 2437693
Resistor Array 4x0603 22K 5% Convex

Resistor Array 4x0603 22K 5% Convex

Supplier's Site
Resistor Arrays - 2437693P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437693P
Resistor Arrays 2437693P
Resistor Array 4x0603 22K 5% Convex

Resistor Array 4x0603 22K 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-223J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-223J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-223J4LFTR-ND
22k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns - 36AJ6920 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
36AJ6920
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns 36AJ6920
RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns - 14AJ3675 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
14AJ3675
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns 14AJ3675
RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437692 118-CAY16A-223J4LFTR-ND 36AJ6920
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details