Bourns, Inc. Resistor Networks, Arrays CAY16A-103J4AS

Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-103J4ASTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4ASTR-ND
Resistor Networks, Arrays 118-CAY16A-103J4ASTR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-103J4ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4ASDKR-ND
Resistor Networks, Arrays 118-CAY16A-103J4ASDKR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-103J4ASCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-103J4ASCT-ND
Resistor Networks, Arrays 118-CAY16A-103J4ASCT-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2437682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437682
Resistor Arrays 2437682
Resistor Array-AS 4x0603 10K 5% Convex

Resistor Array-AS 4x0603 10K 5% Convex

Supplier's Site
Resistor Arrays - 2437681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437681
Resistor Arrays 2437681
Resistor Array-AS 4x0603 10K 5% Convex

Resistor Array-AS 4x0603 10K 5% Convex

Supplier's Site
Resistor Arrays - 2437682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437682P
Resistor Arrays 2437682P
Resistor Array-AS 4x0603 10K 5% Convex

Resistor Array-AS 4x0603 10K 5% Convex

Supplier's Site
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 36AJ6885 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
36AJ6885
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 36AJ6885
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 14AJ3670 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
14AJ3670
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 14AJ3670
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CAY16A-103J4ASTR-ND 2437682 36AJ6885
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details