Bourns, Inc. Resistor Networks, Arrays CAY16-750J4LF

Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-750J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-750J4LFTR-ND
Resistor Networks, Arrays CAY16-750J4LFTR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-750J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-750J4LFCT-ND
Resistor Networks, Arrays CAY16-750J4LFCT-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-750J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-750J4LFDKR-ND
Resistor Networks, Arrays CAY16-750J4LFDKR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 75 Ohm, 5%, 50V, 1206; Resistance Bourns - 38AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 75 Ohm, 5%, 50V, 1206; Resistance Bourns
38AC0753
Res N/w, Isolated, 75 Ohm, 5%, 50V, 1206; Resistance Bourns 38AC0753
RES N/W, ISOLATED, 75 OHM, 5%, 50V, 1206; Resistance:75ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 75 OHM, 5%, 50V, 1206; Resistance:75ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns - 34AK1188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns
34AK1188
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns 34AK1188
RES, ARRAY, ISO, 75R, 0.25W, 5%, 1206; Resistance:75ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 75R, 0.25W, 5%, 1206; Resistance:75ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns - 61J4791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns
61J4791
Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns 61J4791
RES, ARRAY, ISO, 75R, 0.25W, 5%, 1206; Resistance:75ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 75R, 0.25W, 5%, 1206; Resistance:75ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAY16-750J4LFTR-ND 38AC0753 34AK1188
Product Name Resistor Networks, Arrays Res N/w, Isolated, 75 Ohm, 5%, 50V, 1206; Resistance Bourns Res, Array, Iso, 75R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details