RES ARRAY 4 RES 680K OHM 1206
680k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 680K OHM 1206
RES ARRAY 4 RES 680K OHM 1206 Product overview: CAY16-684J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-684J4LF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CAY16-684J4LFDKR-ND | 50-CAY16-684J4LF |
| Product Name | Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric), Convex, Long Side Terminals |
| Resistance Range | 680000 ohms | 680000 ohms |
| Tolerance | 5 +/- % |