Bourns, Inc. Resistor Networks, Arrays CAY16-6041F4LF

Description
6.04k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
6.04k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-6041F4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-6041F4LF-ND
Resistor Networks, Arrays CAY16-6041F4LF-ND
6.04k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

6.04k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,6.04Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns - 16M5350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,6.04Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
16M5350
Resistor Network,non-Specified,6.04Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns 16M5350
Resistor Network,Non-Specifie d,6.04KOhms,50WV,1+/ -% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,6.04KOhms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-6041F4LF-ND 16M5350
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,6.04Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 6040 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers