510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Resistor Network,Non-Specifie
RES ARRAY 4 RES 510 OHM 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 118-CAY16-511J4LFTR-ND | 32K0513 | CAY16-511J4LF |
| Product Name | Resistor Networks, Arrays | Resistor Network,non-Specified,510Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 510 ohms | 510 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |