Bourns, Inc. Resistors - Resistor Networks, Arrays CAY16-330J8LF

Description
Win Source Part Number: 1349611-CAY16-330J8L F Category: Resistors - Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Base Product Number: CAY16 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349611-CAY16-330J8L F Category: Resistors - Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Base Product Number: CAY16 Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1349611-CAY16-330J8LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1349611-CAY16-330J8LF
Resistors - Resistor Networks, Arrays 1349611-CAY16-330J8LF
Win Source Part Number: 1349611-CAY16-330J8L F Category: Resistors - Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Base Product Number: CAY16 Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1349611-CAY16-330J8LF
Category: Resistors - Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 1506, Convex, Long Side Terminals
Supplier Device Package: 1506
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Base Product Number: CAY16
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-330J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-330J8LFTR-ND
Resistor Networks, Arrays CAY16-330J8LFTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1349611-CAY16-330J8LF CAY16-330J8LFTR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers