Bourns, Inc. Resistor Networks, Arrays CAY16-240J4LF

Description
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-240J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-240J4LFCT-ND
Resistor Networks, Arrays CAY16-240J4LFCT-ND
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-240J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-240J4LFTR-ND
Resistor Networks, Arrays CAY16-240J4LFTR-ND
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-240J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-240J4LFDKR-ND
Resistor Networks, Arrays CAY16-240J4LFDKR-ND
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 24R, 0.063W, 1206; Resistance Bourns - 67AC7502 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 24R, 0.063W, 1206; Resistance Bourns
67AC7502
Res N/w, Isolated, 24R, 0.063W, 1206; Resistance Bourns 67AC7502
RES N/W, ISOLATED, 24R, 0.063W, 1206; Resistance:24ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 24R, 0.063W, 1206; Resistance:24ohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
RES ARRAY 4 RES 24 OHM 1206 - 103-CAY16-240J4LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 24 OHM 1206
103-CAY16-240J4LF
RES ARRAY 4 RES 24 OHM 1206 103-CAY16-240J4LF
RES ARRAY 4 RES 24 OHM 1206

RES ARRAY 4 RES 24 OHM 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CAY16-240J4LFCT-ND 67AC7502 103-CAY16-240J4LF
Product Name Resistor Networks, Arrays Res N/w, Isolated, 24R, 0.063W, 1206; Resistance Bourns RES ARRAY 4 RES 24 OHM 1206
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4KTTD101J - 1170697-CN1J4KTTD101J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers