16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 16K OHM 1206
Resistor Network,Non-Specifie
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | CAY16-163J4LF-ND | CAY16-163J4LF | 43K0507 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Network,non-Specified,16Kohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 16000 ohms | 16000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |