Bourns, Inc. Resistor Networks, Arrays CAY16-151J4LF

Description
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-151J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-151J4LFDKR-ND
Resistor Networks, Arrays CAY16-151J4LFDKR-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-151J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-151J4LFCT-ND
Resistor Networks, Arrays CAY16-151J4LFCT-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-151J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-151J4LFTR-ND
Resistor Networks, Arrays CAY16-151J4LFTR-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5225608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225608
Resistor Arrays 5225608
4-array convex 0603 LF resistor,150R

4-array convex 0603 LF resistor,150R

Supplier's Site
Resistor Arrays - 5225608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225608P
Resistor Arrays 5225608P
4-array convex 0603 LF resistor,150R

4-array convex 0603 LF resistor,150R

Supplier's Site
Resistor Arrays - 1674624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674624
Resistor Arrays 1674624
4-array convex 0603 LF resistor,150R

4-array convex 0603 LF resistor,150R

Supplier's Site
Res Array 4x0603 150R 5% 63mW Convex T&R - 103-CAY16-151J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 150R 5% 63mW Convex T&R
103-CAY16-151J4LF
Res Array 4x0603 150R 5% 63mW Convex T&R 103-CAY16-151J4LF
Res Array 4x0603 150R 5% 63mW Convex T&R

Res Array 4x0603 150R 5% 63mW Convex T&R

Supplier's Site
Res N/w, Isolated, 150R, 5%, 50V, 1206; Resistance Bourns - 06X4916 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 5%, 50V, 1206; Resistance Bourns
06X4916
Res N/w, Isolated, 150R, 5%, 50V, 1206; Resistance Bourns 06X4916
RES N/W, ISOLATED, 150R, 5%, 50V, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 150R, 5%, 50V, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network,non-Specified,150Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns - 61J4755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,150Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
61J4755
Resistor Network,non-Specified,150Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns 61J4755
Resistor Network,Non-Specifie d,150Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,150Ohms,50WV,5+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CAY16-151J4LFDKR-ND 5225608 5225608P 103-CAY16-151J4LF 06X4916 61J4755
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Res Array 4x0603 150R 5% 63mW Convex T&R Res N/w, Isolated, 150R, 5%, 50V, 1206; Resistance Bourns Resistor Network,non-Specified,150Ohms,50Wv,5+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details