Bourns, Inc. Resistor Networks, Arrays CAY16-1503F4LF

Description
150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-1503F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1503F4LFCT-ND
Resistor Networks, Arrays CAY16-1503F4LFCT-ND
150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1503F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1503F4LFTR-ND
Resistor Networks, Arrays CAY16-1503F4LFTR-ND
150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1503F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1503F4LFDKR-ND
Resistor Networks, Arrays CAY16-1503F4LFDKR-ND
150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 150K OHM 1206 Product overview: CAY16-1503F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1503F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 150K OHM 1206 Product overview: CAY16-1503F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1503F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 150K, 0.063W, 1206; Resistance Bourns - 67AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150K, 0.063W, 1206; Resistance Bourns
67AC7497
Res N/w, Isolated, 150K, 0.063W, 1206; Resistance Bourns 67AC7497
RES N/W, ISOLATED, 150K, 0.063W, 1206; Resistance:150kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 150K, 0.063W, 1206; Resistance:150kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAY16-1503F4LFCT-ND 50-CAY16-1503F4LF 67AC7497
Product Name Resistor Networks, Arrays Resistor Res N/w, Isolated, 150K, 0.063W, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details