120k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Resistor Network,Non-Specifie
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CAY16-1203F4LF-ND | 32K0396 |
| Product Name | Resistor Networks, Arrays | Resistor Network,non-Specified,120Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 |
| Resistance Range | 120000 ohms | |
| Tolerance | 1 +/- % |