Bourns, Inc. Resistor Networks, Arrays CAY16-104J8LF

Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY16-104J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-104J8LF-ND
Resistor Networks, Arrays CAY16-104J8LF-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,100Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns - 02J1099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,100Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
02J1099
Resistor Network,non-Specified,100Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns 02J1099
Resistor Network,Non-Specifie d,100KOhms,50WV,5+/- % Tol,1506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,100KOhms,50WV,5+/-% Tol,1506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY16-104J8LF-ND 02J1099
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,100Kohms,50Wv,5+/-% Tol,1506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details