Bourns, Inc. Resistors - Resistor Networks, Arrays CAY16-1002F4LF

Description
Win Source Part Number: 1236281-CAY16-1002F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-1002F4LFTR,CAY 16-1002F4LFCT,CAY16- 1002F4LFDKR,CAY16100 2F4LF,CAY16-1002F4LF Base Product Number: CAY16
Request a Quote Datasheet
Description
Win Source Part Number: 1236281-CAY16-1002F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-1002F4LFTR,CAY 16-1002F4LFCT,CAY16- 1002F4LFDKR,CAY16100 2F4LF,CAY16-1002F4LF Base Product Number: CAY16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1236281-CAY16-1002F4LF
Resistors - Resistor Networks, Arrays 1236281-CAY16-1002F4LF
Win Source Part Number: 1236281-CAY16-1002F4 LF Category: Resistors>Resistor Networks, Arrays Series: CAY16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: CAY16-1002F4LFTR,CAY 16-1002F4LFCT,CAY16- 1002F4LFDKR,CAY16100 2F4LF,CAY16-1002F4LF Base Product Number: CAY16

Win Source Part Number: 1236281-CAY16-1002F4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: CAY16-1002F4LFTR,CAY16-1002F4LFCT,CAY16-1002F4LFDKR,CAY161002F4LF,CAY16-1002F4LF
Base Product Number: CAY16

Buy Now Datasheet
RES ARRAY 4 RES 10K OHM 1206 Product overview: CAY16-1002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1002F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 1206 Product overview: CAY16-1002F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY16-1002F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-1002F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1002F4LFDKR-ND
Resistor Networks, Arrays CAY16-1002F4LFDKR-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1002F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1002F4LFTR-ND
Resistor Networks, Arrays CAY16-1002F4LFTR-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY16-1002F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY16-1002F4LFCT-ND
Resistor Networks, Arrays CAY16-1002F4LFCT-ND
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 7408767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7408767
Resistor Arrays 7408767
Resistor Arrays 10K 1% Convex 4 resist.

Resistor Arrays 10K 1% Convex 4 resist.

Supplier's Site
Resistor Arrays - 7408767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7408767P
Resistor Arrays 7408767P
Resistor Arrays 10K 1% Convex 4 resist.

Resistor Arrays 10K 1% Convex 4 resist.

Supplier's Site
Resistor Arrays - 1674515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674515
Resistor Arrays 1674515
Resistor Arrays 10K 1% Convex 4 resist.

Resistor Arrays 10K 1% Convex 4 resist.

Supplier's Site
Resistor Networks & Arrays 10K 1% Convex 4resistor - CAY16-1002F4LF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Resistor Networks & Arrays 10K 1% Convex 4resistor
CAY16-1002F4LF
Resistor Networks & Arrays 10K 1% Convex 4resistor CAY16-1002F4LF
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY16-1002F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY16-1002F4LF
Resistor Networks, Arrays CAY16-1002F4LF
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet
Resistor N/w, 4Res, 10K, 1%, Smd; Resistance Bourns - 41R4418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 10K, 1%, Smd; Resistance Bourns
41R4418
Resistor N/w, 4Res, 10K, 1%, Smd; Resistance Bourns 41R4418
RESISTOR N/W, 4RES, 10K, 1%, SMD; Resistance:10kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 10K, 1%, SMD; Resistance:10kohm; Product Range:CAY16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 10K, 1%, Smd, Full Reel; Resistance Bourns - 94W6862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 10K, 1%, Smd, Full Reel; Resistance Bourns
94W6862
Resistor Network, 4Resistor, 10K, 1%, Smd, Full Reel; Resistance Bourns 94W6862
RESISTOR NETWORK, 4RESISTOR, 10K, 1%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 10K, 1%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 1236281-CAY16-1002F4LF 50-CAY16-1002F4LF CAY16-1002F4LFDKR-ND 7408767 7408767P CAY16-1002F4LF CAY16-1002F4LF 41R4418 94W6862
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks & Arrays 10K 1% Convex 4resistor Resistor Networks, Arrays Resistor N/w, 4Res, 10K, 1%, Smd; Resistance Bourns Resistor Network, 4Resistor, 10K, 1%, Smd, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details