RES ARRAYA-AS 4X0402 18K 5% 63MW
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CAY10A-183J4ASTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals |
| Resistance Range | 18000 ohms |