Bourns, Inc. Resistor Networks, Arrays CAY10A-123J4AS

Description
12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Description
12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-xxxJ4AS series resistor network is an isolated thick film chip array designed for various applications. This specific model features a resistance value of 12 kΩ, a power rating of 63 mW per resistor at 70 °C, and a resistance tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and has a maximum working voltage of 25 V. The device is RoHS compliant and adheres to AEC-Q200 standards, making it suitable for automotive applications. The construction includes a sulfur-resistant design, enhancing its reliability in harsh environments. Each package contains 10,000 pieces, facilitating bulk usage in projects.

Datasheet Summary
Powered by GS/AI

The Bourns CAY10A-xxxJ4AS series resistor network is an isolated thick film chip array designed for various applications. This specific model features a resistance value of 12 kΩ, a power rating of 63 mW per resistor at 70 °C, and a resistance tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and has a maximum working voltage of 25 V. The device is RoHS compliant and adheres to AEC-Q200 standards, making it suitable for automotive applications. The construction includes a sulfur-resistant design, enhancing its reliability in harsh environments. Each package contains 10,000 pieces, facilitating bulk usage in projects.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-123J4ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-123J4ASDKR-ND
Resistor Networks, Arrays 118-CAY10A-123J4ASDKR-ND
12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-123J4ASCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-123J4ASCT-ND
Resistor Networks, Arrays 118-CAY10A-123J4ASCT-ND
12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-123J4ASTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-123J4ASTR-ND
Resistor Networks, Arrays 118-CAY10A-123J4ASTR-ND
12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

12k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns - 14AJ3646 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns
14AJ3646
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns 14AJ3646
RES N/W, ISOLATED, 12K, 0.063W, 2010; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 12K, 0.063W, 2010; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns - 36AJ6844 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns
36AJ6844
Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns 36AJ6844
RES N/W, ISOLATED, 12K, 0.063W, 2010; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 12K, 0.063W, 2010; Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY10A-123J4ASDKR-ND 14AJ3646
Product Name Resistor Networks, Arrays Res N/w, Isolated, 12K, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details