Bourns, Inc. Resistor Networks, Arrays CAY10A-103J4AS

Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10A-103J4ASTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-103J4ASTR-ND
Resistor Networks, Arrays 118-CAY10A-103J4ASTR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-103J4ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-103J4ASDKR-ND
Resistor Networks, Arrays 118-CAY10A-103J4ASDKR-ND
RES ARR 4 RES 10K OHM 0804

RES ARR 4 RES 10K OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY10A-103J4ASCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10A-103J4ASCT-ND
Resistor Networks, Arrays 118-CAY10A-103J4ASCT-ND
RES ARR 4 RES 10K OHM 0804

RES ARR 4 RES 10K OHM 0804

Buy Now Datasheet
Resistor Networks, Arrays - CAY10A-103J4AS - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY10A-103J4AS
Resistor Networks, Arrays CAY10A-103J4AS
RES ARR 4 RES 22 OHM 0804

RES ARR 4 RES 22 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 118-CAY10A-103J4ASTR-ND CAY10A-103J4AS
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details