The Bourns CAY10 series resistor array features four isolated resistors with a resistance value of 51 ohms and a tolerance of ±5%. It is housed in an 0804 case style, suitable for various soldering processes. The maximum working voltage is 25V, and the power rating per resistor is 0.0625W at 70°C, with a total package power rating of 0.250W. The operating temperature range is from -55°C to +125°C. This component is RoHS compliant and comes packaged with 10,000 pieces per reel, making it suitable for high-volume applications.
RES ARRAY 4 RES 51 OHM 0804 Product overview: CAY10-510J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-510J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 995039-CAY10-510J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY10
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 51
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAY10-510J4LFDKR,CAY
Base Product Number: CAY10
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
RESISTOR, ARRAY, 4RES, 51OHM, 5%, 0805; Resistance:51ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes
RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 804; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES, ISOLATED, 51R, 5%, 25V, 0804, REEL; Resistance:51ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAY10-510J4LF | 995039-CAY10-510J4LF | CAY10-510J4LFTR-ND | 47Y7145 | 32K0363 | 12AC0134 |
| Product Name | 51 OHM Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Array, 4Res, 51Ohm, 5%, 0805; Resistance Bourns | Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 804; Resistance Bourns | Res, Isolated, 51R, 5%, 25V, 0804, Reel; Resistance Bourns |
| Technology / Construction | Thick Film | |||||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0805; 2010 | 0804 [2010 Metric] | 2010 |
| Resistance Range | 51 ohms | 51 ohms | 51 ohms | 51 ohms | 51 ohms | 51 ohms |
| Power Rating | 0.2500 watts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |